The BLS605K601H222 is a 6 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a self-healing film construction, low dissipation factor (≤0.002 at 1 kHz at 25°C), and a thermal resistance of 31.3 °C/W. The part supports a peak current of 390 A and a maximum dv/dt of 65 V/μs, with a typical ESR of 9.4 mΩ at 10 kHz and 70°C. The case is constructed from UL94V-0 plastic with epoxy fill, and termination is via tin-coated copper wires. Dimensions are 32 mm length, 24.5 mm height, 13 mm thickness, and a 27.5 mm terminal pitch. The device is qualified to AEC-Q200 and withstands 85°C/85% RH for 2,000 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
6UF 600VDC 32X24.5X13MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS605K601H222 | 338-BLS605K601H222-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 6 microF | 6 microF |