BLS556K901R424 is a 55 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with an AEC-Q200 qualification and a 2000-hour endurance test at 85°C and 85% relative humidity. It features a UL94V-0 plastic case with epoxy fill, tin-coated copper wire leads, and a case size of 57.5 mm in length, 65 mm in height, and 35 mm in thickness, with a 20.3 mm lead pitch. The capacitor has an ESR of 4.2 mΩ at 10 kHz, a thermal resistance of 5.7 °C/W, an RMS ripple current rating of 29.0 A at 70°C, and a peak dv/dt capability of 20 V/µs. It is designed for high-reliability automotive and harsh-environment applications.
Power Film Dc Applications / Dc Link Capacitors / Box
55UF 900VDC 57.5X65X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS556K901R424 | 338-BLS556K901R424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 55 microF | 55 microF |