Cornell DubilierFilm Paper Film Capacitors104PSB850K2G
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1550
ESR: 10.4 mΩ
RMS Current: —
Length: 27mm
Height: 18.5mm
Thickness: 10mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1550
ESR: 10.4 mΩ
RMS Current: —
Length: 27mm
Height: 18.5mm
Thickness: 10mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 104PSB850K2G is a radial lead film capacitor for high pulse and rms current applications, designed for use in switching power supplies and induction heaters. It has a rated DC voltage of 850 V, a capacitance of 0.1 µF, and a capacitance tolerance of ±10%. The part operates from -40°C to +100°C with voltage and current derating observed. Its dimensions are 26.5 mm in length, 18.5 mm in height, and 10 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor features a maximum dv/dt of 1550 V/µs, a typical ESR of 10.4 mΩ at 100 kHz and 25°C, and is constructed with double metallized polypropylene film and flame-retardant epoxy resin coating (UL94V-0).
Datasheet Summary Powered by GS/AI
The 104PSB850K2G is a radial lead film capacitor for high pulse and rms current applications, designed for use in switching power supplies and induction heaters. It has a rated DC voltage of 850 V, a capacitance of 0.1 µF, and a capacitance tolerance of ±10%. The part operates from -40°C to +100°C with voltage and current derating observed. Its dimensions are 26.5 mm in length, 18.5 mm in height, and 10 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor features a maximum dv/dt of 1550 V/µs, a typical ESR of 10.4 mΩ at 100 kHz and 25°C, and is constructed with double metallized polypropylene film and flame-retardant epoxy resin coating (UL94V-0).