Cornell Dubilier Film Paper Film Capacitors BLS506K701R414

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLS506K701R414 is a 50 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2000-hour endurance test at 85°C and 85% relative humidity under rated voltage. It meets AEC-Q200 automotive qualifications and features a UL94V-0 plastic case with epoxy fill, tin-coated copper wire terminals, and a 2-lead configuration. The part measures 57.5 mm in length, 50 mm in height, 35 mm in thickness, and has a 52.5 mm lead pitch with 20.3 mm spacing between leads. It exhibits a typical ESR of 5.3 mΩ at 10 kHz and 10 kHz thermal resistance of 6.9 °C/W, with a rated ripple current of 23.5 A at 70°C and a peak dv/dt of 20 V/µs.

Datasheet Summary
Powered by GS/AI

The BLS506K701R414 is a 50 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2000-hour endurance test at 85°C and 85% relative humidity under rated voltage. It meets AEC-Q200 automotive qualifications and features a UL94V-0 plastic case with epoxy fill, tin-coated copper wire terminals, and a 2-lead configuration. The part measures 57.5 mm in length, 50 mm in height, 35 mm in thickness, and has a 52.5 mm lead pitch with 20.3 mm spacing between leads. It exhibits a typical ESR of 5.3 mΩ at 10 kHz and 10 kHz thermal resistance of 6.9 °C/W, with a rated ripple current of 23.5 A at 70°C and a peak dv/dt of 20 V/µs.

Suppliers

Company
Product
Description
Supplier Links
Liberty, SC, United States
Film Paper Film Capacitors
BLS506K701R414
Film Paper Film Capacitors BLS506K701R414
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLS506K701R414-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLS506K701R414-ND
Film Capacitors 338-BLS506K701R414-ND
50UF 700VDC 57.5X50X35MM LS=52.5

50UF 700VDC 57.5X50X35MM LS=52.5

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number BLS506K701R414 338-BLS506K701R414-ND
Product Name Film Paper Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details