The BLS505K901H272 is a 5 µF DC-link capacitor rated for 900 Vdc, with an operating temperature range of -55°C to 125°C and AEC-Q200 qualification. It features a case size of 32 mm length, 28 mm height, and 18 mm thickness, with a 27.5 mm lead pitch and 0.8 mm lead diameter. The capacitor has a dissipation factor of ≤0.2% at 1 kHz and 25°C, a thermal resistance of 23.8 °C/W, and a rated ripple current of 10.3 A at 10 kHz and 70°C. The case is made of UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
5UF 900VDC 32X28X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS505K901H272 | 338-BLS505K901H272-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 5 microF | 5 microF |