The BLS456K701N504 is a 125°C-rated DC-link capacitor for harsh environments, rated at 700 Vdc with a capacitance of 45 µF, ±5% tolerance. It features a 2-lead configuration, measures 42 mm in length, 55 mm in height, 40 mm in thickness, and has a 37.5 mm terminal pitch with 20.3 mm pin spacing. The capacitor meets AEC-Q200 qualifications, operates from -55°C to 125°C, and is built with UL94V-0 plastic case and epoxy fill. It supports a peak current of 1575 A and has a rated ripple current of 27.4 A at 10 kHz and 70°C, with an equivalent series resistance of 3.5 mΩ and thermal resistance of 7.7 °C/W.
Power Film Dc Applications / Dc Link Capacitors / Box
45UF 700VDC 42X55X40MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS456K701N504 | 338-BLS456K701N504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 45 microF | 45 microF |