The BLS456K601R304 is a 45 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a maximum case temperature of 125°C. It features a rugged UL94V-0 plastic case with epoxy fill, tin-coated copper wire terminals, and is AEC-Q200 qualified. The part measures 57.5 mm in length, 45 mm in height, 25 mm in thickness, with a 52.5 mm terminal pitch and 10.2 mm lead spacing for 4 leads. It supports a rated ripple current of 18.1 A at 10 kHz, 70°C, and has an ESR of 6.7 mΩ at 10 kHz. The capacitor meets the THB test condition of 2000 hours at 85°C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
45UF 600VDC 57.5X45X25MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS456K601R304 | 338-BLS456K601R304-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 45 microF | 45 microF |