The BLS406K701N414 is a 125°C rated DC-link capacitor in a box package with dimensions of 42 mm length, 50 mm height, 35 mm thickness, a 37.5 mm pitch, and 20.3 mm lead spacing. It has a capacitance of 40 µF with a voltage rating of 700 Vdc, a maximum ESR of 3.2 mΩ at 10 kHz, a thermal resistance of 8.3 °C/W, and a ripple current rating of 27.2 A at 70°C. The capacitor complies with AEC-Q200 and is constructed with UL94V-0 plastic casing and epoxy fill. It operates from -55°C to 125°C and features self-healing, low loss, and a capacitance tolerance of ±5% or ±10% at 25°C. This part has 4 leads and belongs to a series qualified for automotive harsh environments with 2000 hours of testing at 85°C/85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
40UF 700VDC 42X50X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS406K701N414 | 338-BLS406K701N414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 40 microF | 40 microF |