The BLS336K901N434 is a 33 µF DC-link capacitor rated for 900 Vdc, operating from -55°C to 125°C, with a 125°C maximum rating and AEC-Q200 qualification. It features a rectangular plastic case with UL94V-0 epoxy fill, tin-coated copper wire leads, and dimensions of 42 mm in length, 57 mm in height, 38 mm in thickness, a 37.5 mm pitch, and 20.3 mm terminal spacing. The part supports a peak current of 1225 A, a ripple current of 26.3 A, and a dissipation factor ≤0.003 at 1 kHz. It meets THB reliability standards at 85°C and 85% RH for 2000 hours under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
33UF 900VDC 42X57X38MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS336K901N434 | 338-BLS336K901N434-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 33 microF | 33 microF |