The BLS335K451H112 is a 3.3 µF DC-link capacitor rated for 450 Vdc, with operating temperatures from -55°C to 125°C and a 125°C rating. It features a self-healing, low-loss construction with a maximum dissipation factor of 0.2% at 1 kHz and 25°C. The capacitor meets AEC-Q200 qualification standards and has undergone 2,000-hour testing at 85°C and 85% relative humidity under rated voltage. It has a case size of 32 mm in length, 18 mm in height, and 9 mm in thickness, with a 27.5 mm pitch and two tin-plated copper wire terminals. ESR is 22.1 mΩ at 10 kHz, thermal resistance is 41.7 °C/W, ESL is 12 nH, peak dv/dt is 65 V/μs, and rated ripple current is 215 A. The case is UL94V-0 plastic with UL94V-0 epoxy fill.
Power Film Dc Applications / Dc Link Capacitors / Box
3.3UF 450VDC 32X18X9MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS335K451H112 | 338-BLS335K451H112-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 3.3 microF | 3.3 microF |