The BLS306K901N504 is a 30 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a ripple current of 25.0 A and a thermal resistance of 7.7 °C/W at 10 kHz, 70°C. It features a 42 mm length, 55 mm height, 40 mm thickness, 37.5 mm lead pitch, 20.3 mm secondary lead spacing, and 1.2 mm lead diameter. Constructed with UL94V-0 plastic case and epoxy fill, it meets AEC-Q200 qualification standards and is tested for 2000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
30UF 900VDC 42X55X40MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS306K901N504 | 338-BLS306K901N504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 30 microF | 30 microF |