The BLS256K901N414 is a 125°C-rated DC-link capacitor with a capacitance of 25 µF, rated for 900 Vdc, and features a 20.3 mm lead pitch with 2 leads. It measures 42 mm in length, 50 mm in height, 35 mm in thickness, and has a terminal diameter of 1.2 mm. The capacitor complies with AEC-Q200 standards and is qualified for 2,000 hours at 85°C and 85% relative humidity with rated voltage applied. It has a typical ESR of 4.1 mΩ at 10 kHz and a thermal resistance of 8.3 °C/W, supporting a rated ripple current of 24.1 A. The case is constructed from UL94V-0 plastic with UL94V-0 epoxy fill and tin-plated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
25UF 900VDC 42X50X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS256K901N414 | 338-BLS256K901N414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 25 microF | 25 microF |