The BLS226K112N504 is a 22 µF, 1100 Vdc DC-link film capacitor rated for operation from -55°C to 125°C, with ±10% capacitance tolerance. It is AEC-Q200 qualified and tested for 2000 hours at 85°C and 85% relative humidity under rated voltage. The capacitor has a case size of 42 mm × 55 mm × 40 mm with a terminal pitch of 37.5 mm and two leads spaced 20.3 mm apart, featuring tin-coated copper wires and an UL94V-0 epoxy-filled plastic case. It supports a peak current of 770 A and a ripple current of 25.7 A at 10 kHz and 70°C, with an ESR of 3.9 mΩ and ESL of 18 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
22UF 1100VDC 42X55X40MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS226K112N504 | 338-BLS226K112N504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 22 microF | 22 microF |