The BLS217K451R514 is a 210 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a THB life of 2000 hours at 85°C/85% RH and qualified to AEC-Q200. It features a self-healing, low-loss film construction, a maximum ESR of 2.0 mΩ at 10 kHz, a thermal resistance of 5.1 °C/W, and a rated ripple current of 44.0 A. The case measures 57.5 mm in length, 65 mm in height, and 45 mm in thickness, with a 52.5 mm terminal pitch and 20.3 mm lead spacing. The housing uses UL94V-0 plastic with UL94V-0 epoxy fill, and tin-coated copper wires serve as terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
210UF 450VDC 57.5X65X45MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS217K451R514 | 338-BLS217K451R514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 210 microF | 210 microF |