Cornell Dubilier Film Paper Film Capacitors 105PSB152K2J

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB152K2J is a radial lead, high current, low ESR polypropylene film capacitor rated for 1500 VDC with a capacitance of 1 µF. It features a case size of 42.5 mm × 45 mm × 30 mm, two leads with a 37.5 mm pitch, and 1.2 mm diameter leads. The part supports a maximum dv/dt of 1220 V/µs and has a maximum ESR of 3.3 mΩ at 100 kHz and +25°C. Its operating temperature range is -40°C to +100°C, and the insulation resistance is specified as over 30 GΩ at 100 VDC. The construction uses double metallized film with internal series connections and a UL94V-0 flame-retardant epoxy resin coating. The dielectric strength is rated at 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 105PSB152K2J is a radial lead, high current, low ESR polypropylene film capacitor rated for 1500 VDC with a capacitance of 1 µF. It features a case size of 42.5 mm × 45 mm × 30 mm, two leads with a 37.5 mm pitch, and 1.2 mm diameter leads. The part supports a maximum dv/dt of 1220 V/µs and has a maximum ESR of 3.3 mΩ at 100 kHz and +25°C. Its operating temperature range is -40°C to +100°C, and the insulation resistance is specified as over 30 GΩ at 100 VDC. The construction uses double metallized film with internal series connections and a UL94V-0 flame-retardant epoxy resin coating. The dielectric strength is rated at 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB152K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB152K2J
Film Paper Film Capacitors 105PSB152K2J
For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1220
  • ESR: 3.3 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB152K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB152K2J
Capacitors - Film Capacitors 105PSB152K2J
CAP FILM 1UF 10% 1.5KVDC RADIAL

CAP FILM 1UF 10% 1.5KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB152K2J 105PSB152K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 103PWS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 104M48QH39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers