The BLS206K112R404 is a 20 µF, 1100 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with an AEC-Q200 qualification and 2000-hour endurance at 85°C/85% RH. It features a resin-sealed UL94V-0 plastic case with tin-coated copper wire terminals, dimensions of 57.5 mm length, 45 mm height, 30 mm thickness, and a 52.5 mm terminal pitch with 20.3 mm lead spacing and 1.2 mm lead diameter. It has a typical 10 kHz ESR of 8.8 mΩ, a thermal resistance of 8.0 °C/W, and a rated RMS current of 16.9 A at 70°C. The capacitor supports a peak dv/dt of 20 V/µs and meets insulation requirements of ≥30,000 s at 100 Vdc.
Power Film Dc Applications / Dc Link Capacitors / Box
20UF 1100VDC 57.5X45X30MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS206K112R404 | 338-BLS206K112R404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 20 microF | 20 microF |