Cornell Dubilier Film Paper Film Capacitors 105HC3600K4VM6

Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105HC3600K4VM6 is a self-healing film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 and capacitance of 1 μF. It uses polypropylene dielectric, meets UL94V0 flame retardancy, has a maximum core temperature of +85°C, and a surface temperature limit of +45°C requiring derating above that point. The part has a maximum ESR of 0.5 mΩ at 25°C, operates with RMS current up to 650 A at 100 kHz, and supports a frequency range of 132-223 kHz. It features self-inductance less than 5 nH and a 2EM8 terminal style with dimensions of 30.2 mm in width, 50 mm in height, and 75 mm in length.

Datasheet Summary
Powered by GS/AI

The 105HC3600K4VM6 is a self-healing film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 and capacitance of 1 μF. It uses polypropylene dielectric, meets UL94V0 flame retardancy, has a maximum core temperature of +85°C, and a surface temperature limit of +45°C requiring derating above that point. The part has a maximum ESR of 0.5 mΩ at 25°C, operates with RMS current up to 650 A at 100 kHz, and supports a frequency range of 132-223 kHz. It features self-inductance less than 5 nH and a 2EM8 terminal style with dimensions of 30.2 mm in width, 50 mm in height, and 75 mm in length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105HC3600K4VM6 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105HC3600K4VM6
Film Paper Film Capacitors 105HC3600K4VM6
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Supplier's Site Datasheet
Film Capacitors - 105HC3600K4VM6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
105HC3600K4VM6-ND
Film Capacitors 105HC3600K4VM6-ND
1µF Film Capacitor 600V Polypropylene (PP) Nonstandard

1µF Film Capacitor 600V Polypropylene (PP) Nonstandard

Buy Now Datasheet
Film Capacitor - 105HC3600K4VM6 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
105HC3600K4VM6
Film Capacitor 105HC3600K4VM6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-105HC3600K4VM6
High Power Resonant Capacitors 1µF

High Power Resonant Capacitors 1µF

Supplier's Site Datasheet
Capacitors - Film Capacitors - 105HC3600K4VM6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105HC3600K4VM6
Capacitors - Film Capacitors 105HC3600K4VM6
CAP FILM 1UF 10% 600VAC CHAS MT

CAP FILM 1UF 10% 600VAC CHAS MT

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 105HC3600K4VM6 105HC3600K4VM6-ND 105HC3600K4VM6 2002-105HC3600K4VM6 105HC3600K4VM6
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details