The BLS186K112N414 is a DC-link film capacitor rated for 1100 Vdc with a capacitance of 18 µF, designed for harsh environments up to 125°C. It features a plastic UL94V-0 case with tin copper wire terminals and an epoxy fill, measuring 50 mm in length, 35 mm in height, and 35 mm in thickness, with a 20.3 mm lead pitch. The capacitor supports a peak current of 630 A and has a thermal resistance of 8.3 °C/W at 70°C. It is AEC-Q200 qualified, meets an insulation resistance of at least 30,000 s, and is rated for 2000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
18UF 1100VDC 42X50X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS186K112N414 | 338-BLS186K112N414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 18 microF | 18 microF |