The BLS176K112N414 is a 17 µF, 1100 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a tin-copper wire terminal, UL94V-0 epoxy-filled plastic case, and is qualified to AEC-Q200 standards. The component measures 42 mm in length, 50 mm in height, 35 mm in thickness, with a 20.3 mm lead pitch and 1.2 mm lead diameter. It supports a peak current of 630 A, has a typical ESR of 5.1 mΩ at 10 kHz, and thermal resistance of 8.3 °C/W at 70°C. The capacitor is designed for harsh environments and has been tested for 2000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
17UF 1100VDC 42X50X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS176K112N414 | 338-BLS176K112N414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 17 microF | 17 microF |