Cornell Dubilier Film Paper Film Capacitors 105MWR050K

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 1.77 Ω Diameter: 7.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 1.77 Ω Diameter: 7.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105MWR050K
Film Paper Film Capacitors 105MWR050K
For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 1.77 Ω Diameter: 7.5mm Length: 11.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 9
  • RMS Current: —
  • ESR: 1.77 Ω
  • Diameter: 7.5mm
  • Length: 11.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 1572-1273-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1273-ND
Film Capacitors 1572-1273-ND
1µF Film Capacitor 30V 50V Polyester, Metallized Axial

1µF Film Capacitor 30V 50V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-105MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-105MWR050K
Film Capacitors 2002-105MWR050K
Metallized Polyester Film Capacitors 1µF 50V

Metallized Polyester Film Capacitors 1µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 105MWR050K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
105MWR050K
Capacitors - Film Capacitors 105MWR050K
CAP FILM 1UF 10% 50VDC AXIAL

CAP FILM 1UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105MWR050K 1572-1273-ND 2002-105MWR050K 105MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details