The BLS156K601H302 is a 15 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 125°C maximum temperature rating and AEC-Q200 qualification. It features a 27.5 mm lead pitch, 32 mm length, 37 mm height, and 22 mm thickness, with two tin-coated copper wire terminals. The capacitor has a typical 10 kHz ESR of 4.8 mΩ, a thermal resistance of 17.2 °C/W, and a ripple current rating of 15.5 A at 70°C. It uses a UL94V-0 plastic case with epoxy fill and meets a 2000-hour, 85°C/85% RH test at rated voltage. The part is designed for high ripple current and low loss applications in harsh environments.
Power Film Dc Applications / Dc Link Capacitors / Box
15UF 600VDC 32X37X22MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS156K601H302 | 338-BLS156K601H302-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 15 microF | 15 microF |