The BLS137K601R514 is a 130 µF DC-link capacitor rated for 600 Vdc, designed for harsh environments with an operating temperature range of -55°C to 125°C and AEC-Q200 qualification. It features a rectangular plastic case with UL94V-0 rated epoxy fill and tin-coated copper wire terminals. The dimensions are 57.5 mm in length, 65 mm in height, and 45 mm in thickness, with a 20.3 mm lead pitch and 1.2 mm terminal diameter. It has a typical ESR of 2.5 mΩ at 10 kHz, a thermal resistance of 5.1 °C/W, a peak current capability of 2600 A, and a ripple current rating of 39.4 A at 10 kHz and 70°C. The capacitor meets the 85°C/85% RH, 2000-hour endurance test at rated voltage and has a capacitance tolerance of ±10%.
Power Film Dc Applications / Dc Link Capacitors / Box
130UF 600VDC 57.5X65X45MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS137K601R514 | 338-BLS137K601R514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 130 microF | 130 microF |