The BLS126K701H302 is a 12 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a 32 mm length, 37 mm height, 22 mm thickness, and 27.5 mm lead pitch with two leads, and meets AEC-Q200 automotive reliability standards. The capacitor supports a peak current of 780 V/µs and a ripple current of 14.8 A at 10 kHz and 70°C, with a thermal resistance of 17.2 °C/W and an ESR of 5.3 mΩ at 10 kHz. Construction uses UL94V-0 epoxy-filled plastic case and tin-coated copper wire terminals, and it is qualified for 2,000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
12UF 700VDC 32X37X22MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS126K701H302 | 338-BLS126K701H302-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 12 microF | 12 microF |