The BLS117K601R504 is a type BLS DC-link capacitor rated for 600 Vdc and 110 µF, designed for operation up to 125°C with AEC-Q200 qualification. It features a rated ripple current of 35.3 A at 10 kHz and 70°C, with an ESR of 3.0 mΩ and an ESL of 19 nH. The capacitor has a thermal resistance of 5.4 °C/W and a peak dv/dt of 20 V/μs. It is housed in a UL94V-0 plastic case with tin copper wire terminals and epoxy fill, measuring 57.5 mm in length, 55 mm in height, 45 mm in thickness, with a 52.5 mm lead pitch and 20.3 mm lead separation. The case design supports two leads with a diameter of 1.2 mm. It is qualified for 2000 hours at 85°C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
110UF 600VDC 57.5X55X45 LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS117K601R504 | 338-BLS117K601R504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 110 microF | 110 microF |