The 104PMB202K# is a metallized polypropylene power snubber capacitor designed for use in inverters, converters, and switching power supplies. It features lug terminals for direct mounting and has a DC voltage rating of 2000 V, a capacitance of 0.1 µF, and a maximum ripple current of 8.5 A at 100 kHz and 25°C. The capacitor is rated for operation up to 100°C with derating, and measures 42.5 mm in length, 28 mm in height, and 17 mm in thickness. The construction uses double metallized film with internal series connections, coated in a flame-retardant plastic box with epoxy resin (UL94V-0), and includes lead-free tinned copper leads. It meets the PMB operating temperature range of -40°C to +100°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |