BLH107K801C144 is a DC link capacitor for harsh environments, rated for 800 Vdc, with a capacitance of 100 µF and a tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 65 mm in length, 45 mm in height, and 52.5 mm in terminal pitch. The capacitor supports a maximum rms current of 2000 A at 10 kHz, has an ESR of 3.2 mΩ at 10 kHz, and complies with AEC-Q200 standards. It operates from -40 °C to 105 °C, with a derating of 1.35% per °C above 85 °C, and is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage. The thermal resistance is 4.8 °C/W at 70 °C hot spot, and insulation resistance is ≥30,000 MΩ×µF at 100 Vdc. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
100µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 100µF 800V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BLH107K801C144 | 338-BLH107K801C144-ND | 2002-BLH107K801C144 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |
| Capacitance Range | 100 microF | 100 microF |