Cornell Dubilier Film Paper Film Capacitors 104PMB302K#P1

Description
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104PMB302K#P1 is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, designed for high pulse and rms current applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 3000 V, a capacitance of 0.1 μF, and operates within a temperature range of -40°C to +100°C. The capacitor features flame-retardant plastic housing with epoxy resin (UL94V-0), lead-free tinned copper leads, and self-inductance below 1 nano-Henry per mm of lead spacing. Its dimensions are 42.5 mm × 35.5 mm × 33.5 mm. The dielectric is polypropylene with internal series connections, and it meets a life expectancy of 30,000 hours at rated AC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor below 0.06% for capacitances under 1 μF.

Datasheet Summary
Powered by GS/AI

The 104PMB302K#P1 is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, designed for high pulse and rms current applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 3000 V, a capacitance of 0.1 μF, and operates within a temperature range of -40°C to +100°C. The capacitor features flame-retardant plastic housing with epoxy resin (UL94V-0), lead-free tinned copper leads, and self-inductance below 1 nano-Henry per mm of lead spacing. Its dimensions are 42.5 mm × 35.5 mm × 33.5 mm. The dielectric is polypropylene with internal series connections, and it meets a life expectancy of 30,000 hours at rated AC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor below 0.06% for capacitances under 1 μF.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PMB302K#P1 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PMB302K#P1
Film Paper Film Capacitors 104PMB302K#P1
Power Film Dc Applications / Snubber Capacitors / Igbt Mount

Power Film Dc Applications / Snubber Capacitors / Igbt Mount

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 104PMB302K#P1
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details