KNOWLES
BL-27242-000 -- MICROPHONES
Knowles
Microphones
BL-27242-000
Description
Microphones MICROPHONE
Description
Microphones MICROPHONE
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
Audio Microphones |
|
Product Number
|
BL-27242-000 |
BL-27242-000 |
|
Product Name
|
Microphones |
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
2 mV/Pa (13757 mV/psi)
Impedance
680 ohms
View Details
SN Ratio
67 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Directivity
Directional
Frequency Response
100 to 10000 Hz
Actual Size
0.1575 inch (4 mm)
View Details
Thickness / Height
0.0386 inch (0.9800 mm)
Sensitivity
-36 mV/Pa (-248207 mV/psi)
SN Ratio
62 to 66 dB
View Details