Knowles Speakers & Transducers BF-1922-000

Description
Speakers & Transducers Plug 2.08 dia. 3300 Res, Orange
Datasheet
Description
Speakers & Transducers Plug 2.08 dia. 3300 Res, Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BF-1922-000
Speakers & Transducers BF-1922-000
Speakers & Transducers Plug 2.08 dia. 3300 Res, Orange

Speakers & Transducers Plug 2.08 dia. 3300 Res, Orange

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BF-1922-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 575 ohms
Sensitivity 113 dB
Size 0.30 inch (8 mm)
View Details