Cornell Dubilier Aluminum Electrolytic 107SVH050MFE

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 230 mA @ 120 Hz, 105°C ESR: 2.82 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 230 mA @ 120 Hz, 105°C ESR: 2.82 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, with a 50 V DC voltage rating and 100 µF capacitance, in a cylindrical package measuring 8 mm in diameter and 10.5 mm in length. Operating temperature ranges from -40°C to 105°C. Maximum dissipation factor at 120 Hz and 20°C is 0.28, with an equivalent series resistance of 2.82 Ω. Maximum RMS ripple current is 230 mA at 120 Hz and 105°C. Load life is 2000 hours at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as 0.01 CV or 3 μA, whichever is greater.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, with a 50 V DC voltage rating and 100 µF capacitance, in a cylindrical package measuring 8 mm in diameter and 10.5 mm in length. Operating temperature ranges from -40°C to 105°C. Maximum dissipation factor at 120 Hz and 20°C is 0.28, with an equivalent series resistance of 2.82 Ω. Maximum RMS ripple current is 230 mA at 120 Hz and 105°C. Load life is 2000 hours at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as 0.01 CV or 3 μA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SVH050MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SVH050MFE
Aluminum Electrolytic 107SVH050MFE
For New Design: Yes Capacitance: 100 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 230 mA @ 120 Hz, 105°C ESR: 2.82 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 230 mA @ 120 Hz, 105°C
  • ESR: 2.82 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 107SVH050MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
107SVH050MFE
Aluminum Electrolytic Capacitor 107SVH050MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 107SVH050MFE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
107SVH050MFE-ND
Aluminum Electrolytic Capacitors 107SVH050MFE-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.82Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.82Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107SVH050MFE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107SVH050MFE
Aluminum Electrolytic Capacitors 2002-107SVH050MFE
Surface Mount Capacitors, +105 °C Long Life 100µF 50V

Surface Mount Capacitors, +105 °C Long Life 100µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107SVH050MFE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107SVH050MFE
Capacitors - Aluminum Electrolytic Capacitors 107SVH050MFE
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 107SVH050MFE 107SVH050MFE 107SVH050MFE-ND 2002-107SVH050MFE 107SVH050MFE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details