Cornell Dubilier Aluminum Electrolytic 225SVL050MCW

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 12 mA @ 120 Hz, 105°C ESR: 90.43 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.8mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 12 mA @ 120 Hz, 105°C ESR: 90.43 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 225SVL050MCW - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
225SVL050MCW
Aluminum Electrolytic 225SVL050MCW
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 12 mA @ 120 Hz, 105°C ESR: 90.43 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.8mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 12 mA @ 120 Hz, 105°C
  • ESR: 90.43 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.8mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 225SVL050MCW - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
225SVL050MCW
Aluminum Electrolytic Capacitor 225SVL050MCW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 225SVL050MCW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
225SVL050MCW
Capacitors - Aluminum Electrolytic Capacitors 225SVL050MCW
CAP ALUM 2.2UF 20% 50V SMD

CAP ALUM 2.2UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 225SVL050MCW 225SVL050MCW 225SVL050MCW
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers