Aluminum electrolytic capacitor with a rated voltage of 50 VDC, capacitance of 10 µF, and a maximum ESR of 19.894 Ω at 20°C, 100 kHz. It has a ripple current rating of 88 mA at 105°C and 100 kHz, and measures 6.3 mm in diameter by 5.4 mm in height. Operating temperature range is -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz, 20°C. Load life is 2000 hours at 105°C with rated voltage, with capacitance change less than 30% of initial value and dissipation factor less than 300% of maximum specified value. Shelf life is 1000 hours at 105°C with no voltage applied, meeting the same stability criteria. Compliance includes resistance to soldering heat with a 30-second exposure to 250°C.
Smt Aluminum Electroytic
CAP ALUM 10UF 20% 50V SMD
CAP ALUM 10UF 20% 50V SMD
CAP ALUM 10UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106AXZ050M | 1572-106AXZ050MCT-ND | 1572-106AXZ050MDKR-ND | 106AXZ050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |