The Type 101C aluminum electrolytic capacitor is a wide-temperature, low-ESR device designed for high-ripple current applications from -55 °C to 105 °C, with a rated voltage of 30 Vdc and a capacitance of 64,000 µF. It features a 1 3/4 inch diameter and 4 1/8 inch length with a high current can style and stud terminal. The part has a maximum ESR of 9.2 mΩ at 25 °C and a ripple current rating of 23.0 A at 85 °C. It meets a 5,000 hour endurance life test at 105 °C and full load, with impedance ratio ≤3 from -55 °C to +25 °C.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is a wide-temperature, low-ESR device designed for high-ripple current applications from -55 °C to 105 °C, with a rated voltage of 30 Vdc and a capacitance of 64,000 µF. It features a 1 3/4 inch diameter and 4 1/8 inch length with a high current can style and stud terminal. The part has a maximum ESR of 9.2 mΩ at 25 °C and a ripple current rating of 23.0 A at 85 °C. It meets a 5,000 hour endurance life test at 105 °C and full load, with impedance ratio ≤3 from -55 °C to +25 °C.