The 337XMPL004YG19X is a multilayer low-profile chip capacitor with a rated voltage of 4 VDC, capacitance of 330 µF, and a case size of 7.3 mm × 4.3 mm × 1.9 mm. It has a maximum ESR of 0.3014 Ω at 120 Hz and 100 kHz, with a maximum ripple current of 132 A at 105°C. The part operates from -55°C to +105°C, complies with RoHS, and features halogen-free epoxy. Capacitance tolerance is ±20% (M) at 120 Hz and 20°C, with a dissipation factor less than 0.06 at 120 Hz. Leakage current is specified as 0.1 CV max for voltages up to 10 VDC and 0.3 CV max for voltages above 10 VDC. The part meets load life requirements of 2000 hours at 105°C with rated voltage applied and moisture resistance test conditions of 500 hours at 60°C and 90% relative humidity.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337XMPL004YG19X |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |