The AHA107M25F24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It operates from −55 °C to +105 °C and meets AEC-Q200 standards. The capacitor has a maximum ESR of 2.7 Ω at 120 Hz and +20 °C, and a ripple current rating of 130 mA at 120 Hz and +105 °C. Its case size is 8 mm in diameter and 10.2 mm in length, with a vertical cylindrical profile designed for automatic mounting and reflow soldering. The load life is 2000 hours at +105 °C.
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.7Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 25V SMD
CAP ALUM 100UF 20% 25V SMD
CAP ALUM 100UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AHA107M25F24T-F | 338-AHA107M25F24T-FTR-ND | 338-AHA107M25F24T-FDKR-ND | AHA107M25F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |