Cornell Dubilier Aluminum Electrolytic AHA107M06D16T-F

Description
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 71 mA @ 120 Hz, 105°C ESR: 5 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 71 mA @ 120 Hz, 105°C ESR: 5 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AHA107M06D16T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 100 µF and a tolerance of ±20%. It has a diameter of 6.3 mm and a length of 5.4 mm, with a maximum ESR of 5.0 Ω at 120 Hz and 20 °C, and a ripple current rating of 71 mA at 120 Hz and 105 °C. The capacitor operates from −55 °C to +105 °C and meets AEC-Q200 standards. Its load life is 1000 hours at 105 °C.

Datasheet Summary
Powered by GS/AI

The AHA107M06D16T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 100 µF and a tolerance of ±20%. It has a diameter of 6.3 mm and a length of 5.4 mm, with a maximum ESR of 5.0 Ω at 120 Hz and 20 °C, and a ripple current rating of 71 mA at 120 Hz and 105 °C. The capacitor operates from −55 °C to +105 °C and meets AEC-Q200 standards. Its load life is 1000 hours at 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA107M06D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA107M06D16T-F
Aluminum Electrolytic AHA107M06D16T-F
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 71 mA @ 120 Hz, 105°C ESR: 5 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 100 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 71 mA @ 120 Hz, 105°C
  • ESR: 5 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AHA107M06D16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA107M06D16T-F-ND
Aluminum Electrolytic Capacitors AHA107M06D16T-F-ND
100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5Ohm @ 120Hz 1000 Hrs @ 105°C

100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA107M06D16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA107M06D16T-F
Capacitors - Aluminum Electrolytic Capacitors AHA107M06D16T-F
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AHA107M06D16T-F AHA107M06D16T-F-ND AHA107M06D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers