Cornell Dubilier Aluminum Electrolytic AHA106M25C12T-F

Description
For New Design: No Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 28 mA @ 120 Hz, 105°C ESR: 23.2 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 28 mA @ 120 Hz, 105°C ESR: 23.2 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AHA106M25C12T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 10 µF and a tolerance of ±20%. It has a diameter of 5 mm and a height of 5.4 mm, with a case code of C. The capacitor is rated for operation from −55 °C to +105 °C and has a ripple current of 28 mA at 120 Hz and 105 °C. Its ESR is 23.2 Ω at 120 Hz and 20 °C. It complies with AEC-Q200 and features a load life of 1,000 hours at 105 °C. The part includes a black square marking for RoHS compliance.

Datasheet Summary
Powered by GS/AI

The AHA106M25C12T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 10 µF and a tolerance of ±20%. It has a diameter of 5 mm and a height of 5.4 mm, with a case code of C. The capacitor is rated for operation from −55 °C to +105 °C and has a ripple current of 28 mA at 120 Hz and 105 °C. Its ESR is 23.2 Ω at 120 Hz and 20 °C. It complies with AEC-Q200 and features a load life of 1,000 hours at 105 °C. The part includes a black square marking for RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA106M25C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA106M25C12T-F
Aluminum Electrolytic AHA106M25C12T-F
For New Design: No Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 28 mA @ 120 Hz, 105°C ESR: 23.2 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 10 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 28 mA @ 120 Hz, 105°C
  • ESR: 23.2 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-AHA106M25C12T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA106M25C12T-FTR-ND
Aluminum Electrolytic Capacitors 338-AHA106M25C12T-FTR-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 23.2Ohm @ 120Hz 1000 Hrs @ 105°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 23.2Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AHA106M25C12T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA106M25C12T-FCT-ND
Aluminum Electrolytic Capacitors 338-AHA106M25C12T-FCT-ND
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AHA106M25C12T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA106M25C12T-FDKR-ND
Aluminum Electrolytic Capacitors 338-AHA106M25C12T-FDKR-ND
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Buy Now Datasheet
Aluminum Capacitors - AHA106M25C12T-F - 777735-AHA106M25C12T-F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - AHA106M25C12T-F
777735-AHA106M25C12T-F
Aluminum Capacitors - AHA106M25C12T-F 777735-AHA106M25C12T-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777735-AHA106M25C12T -F Series: AHA Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 23.2 Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Family Name: AHA Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Ripple Current - Low Frequency: 28mA @ 120Hz Ripple Current - High Frequency: 47.6mA @ 10kHz Height - Seated (Maximum): 0.213" (5.40mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): NACE100M25V5X5.5TR13 F; MALSECA00AC210EARK; MCEEL25V106M5X5.2; MCESL25V106M5X5.2; Introduction Date: March 05, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777735-AHA106M25C12T-F
Series: AHA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 23.2 Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Family Name: AHA
Categories: Capacitors
Dimension: 0.197" Dia (5.00mm)
Ripple Current - Low Frequency: 28mA @ 120Hz
Ripple Current - High Frequency: 47.6mA @ 10kHz
Height - Seated (Maximum): 0.213" (5.40mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): NACE100M25V5X5.5TR13F; MALSECA00AC210EARK; MCEEL25V106M5X5.2; MCESL25V106M5X5.2;
Introduction Date: March 05, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA106M25C12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA106M25C12T-F
Capacitors - Aluminum Electrolytic Capacitors AHA106M25C12T-F
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AHA106M25C12T-F 338-AHA106M25C12T-FTR-ND 338-AHA106M25C12T-FDKR-ND 777735-AHA106M25C12T-F AHA106M25C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - AHA106M25C12T-F Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C663U020EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details