The AFK476M06B12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 47 µF, a rated voltage of 6.3 Vdc, and a case size of 4.0 mm diameter by 5.8 mm height. It has a maximum ESR of 1.350 Ω at 100 kHz and 20 °C, and a ripple current rating of 90 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to +105 °C, supports a load life of 2000 hours at 105 °C, and complies with AEC-Q200. The dissipation factor at 120 Hz is 0.26, and capacitance tolerance is ±20%.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 47µF 6.3V
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C
Win Source Part Number: 1349254-AFK476M06B12
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: AFK
Package: Tape & Reel
Size / Dimension: 0.157" Dia (4.00mm)
Applications: Automotive, Bypass, Decoupling
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Ratings: AEC-Q200
Impedance: 1.35 Ohms
ESR (Equivalent Series Resistance): 1.35Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.217" W (4.30mm x 5.50mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 67.5 mA @ 120 Hz
Ripple Current @ High Frequency: 90 mA @ 100 kHz
CAP ALUM 47UF 20% 6.3V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK476M06B12T-F | 2002-AFK476M06B12T-F | 338-2196-6-ND | 338-2196-2-ND | 1349254-AFK476M06B12T-F | AFK476M06B12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |