Cornell Dubilier Aluminum Electrolytic AFK336M25C12T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK336M25C12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 25 Vdc, and a case size of 5 mm diameter by 5.8 mm length. It has a maximum ESR of 0.7 Ω at 100 kHz and 20 °C, and a maximum ripple current of 160 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to 105 °C, complies with AEC-Q200, and has a dissipation factor of 0.14 at 120 Hz. Its leakage current is 8.3 µA maximum after 2 minutes. The case code C matches the dimensions specified for 5 mm diameter and 5.8 mm length.

Datasheet Summary
Powered by GS/AI

The AFK336M25C12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 25 Vdc, and a case size of 5 mm diameter by 5.8 mm length. It has a maximum ESR of 0.7 Ω at 100 kHz and 20 °C, and a maximum ripple current of 160 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to 105 °C, complies with AEC-Q200, and has a dissipation factor of 0.14 at 120 Hz. Its leakage current is 8.3 µA maximum after 2 minutes. The case code C matches the dimensions specified for 5 mm diameter and 5.8 mm length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK336M25C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK336M25C12T-F
Aluminum Electrolytic AFK336M25C12T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK336M25C12T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK336M25C12T-F
Aluminum Electrolytic Capacitors 2002-AFK336M25C12T-F
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 33µF 25V

–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 33µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2179-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2179-6-ND
Aluminum Electrolytic Capacitors 338-2179-6-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2179-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2179-1-ND
Aluminum Electrolytic Capacitors 338-2179-1-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2179-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2179-2-ND
Aluminum Electrolytic Capacitors 338-2179-2-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK336M25C12T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AFK336M25C12T-F
Capacitors - Aluminum Electrolytic Capacitors AFK336M25C12T-F
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AFK336M25C12T-F 2002-AFK336M25C12T-F 338-2179-6-ND 338-2179-1-ND AFK336M25C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details