The AFK336M10C12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 10 Vdc, and a case size of 5.0 mm diameter by 5.8 mm height. It has a dissipation factor of 0.19 at 120 Hz and 20 °C, an impedance of 0.700 Ω at 100 kHz and 20 °C, and a ripple current rating of 160 mA at 100 kHz and 105 °C. The capacitor complies with AEC-Q200 and operates from -55 °C to +105 °C. Its leakage current is 3.3 µA after 2 minutes and it offers a load life of 2000 hours at 105 °C. The case code C corresponds to a diameter of 5.0 mm and a height of 5.8 mm.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 33µF 10V
33µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C
33µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C
33µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 33UF 20% 10V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK336M10C12T-F | 2002-AFK336M10C12T-F | 338-2178-2-ND | 338-2178-6-ND | AFK336M10C12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |