Cornell Dubilier Aluminum Electrolytic Capacitors 380LX103M050A022

Description
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2242-ND
Aluminum Electrolytic Capacitors 338-2242-ND
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 85°C

10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX103M050A022 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX103M050A022
Capacitors - Aluminum Electrolytic Capacitors 380LX103M050A022
CAP ALUM 10000UF 20% 50V SNAP

CAP ALUM 10000UF 20% 50V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - 380LX103M050A022 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
380LX103M050A022
Aluminum Electrolytic Capacitors 380LX103M050A022
CAP ALUM 10000UF 20% 50V SNAP

CAP ALUM 10000UF 20% 50V SNAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 338-2242-ND 380LX103M050A022 380LX103M050A022
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details