Cornell Dubilier Aluminum Electrolytic 226SVH100MFE

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 100 mA @ 120 Hz, 105°C ESR: 13.56 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 100 mA @ 120 Hz, 105°C ESR: 13.56 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226SVH100MFE is an aluminum electrolytic capacitor rated for 100V DC, with a capacitance of 22 µF, a maximum ESR of 13.56 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 100 mA at 120 Hz and 105°C. It has a diameter of 8 mm and a length of 10.5 mm. The capacitor operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The 226SVH100MFE is an aluminum electrolytic capacitor rated for 100V DC, with a capacitance of 22 µF, a maximum ESR of 13.56 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 100 mA at 120 Hz and 105°C. It has a diameter of 8 mm and a length of 10.5 mm. The capacitor operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226SVH100MFE
Aluminum Electrolytic 226SVH100MFE
For New Design: Yes Capacitance: 22 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 100 mA @ 120 Hz, 105°C ESR: 13.56 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 100V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 100 mA @ 120 Hz, 105°C
  • ESR: 13.56 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 226SVH100MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
226SVH100MFE
Aluminum Electrolytic Capacitor 226SVH100MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-226SVH100MFE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226SVH100MFE
Aluminum Electrolytic Capacitors 2002-226SVH100MFE
Surface Mount Capacitors, +105 °C Long Life

Surface Mount Capacitors, +105 °C Long Life

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-226SVH100MFETR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-226SVH100MFETR-ND
Aluminum Electrolytic Capacitors 1572-226SVH100MFETR-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 226SVH100MFE 226SVH100MFE 2002-226SVH100MFE 1572-226SVH100MFETR-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details