Cornell DubilierFilm Paper Film Capacitors104PSB102K2G
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1800
ESR: 9.9 mΩ
RMS Current: —
Length: 27mm
Height: 20mm
Thickness: 11mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1800
ESR: 9.9 mΩ
RMS Current: —
Length: 27mm
Height: 20mm
Thickness: 11mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 104PSB102K2G is a radial lead, high current, low ESR film capacitor for power semiconductor circuit protection, with a rated DC voltage of 1000 V, capacitance of 0.1 µF, and a maximum dv/dt of 1800 V/µs. It has a typical ESR of 9.9 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 5.5 A at 70°C. The package dimensions are 26.5 mm × 20 mm × 11 mm, with 22.5 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +100°C (PSB), features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and has a capacitance tolerance of ±10%. The dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C, and insulation resistance is at least 30 GΩ·µF at 25°C and 70% RH. Internal series connections support high pulse current applications.
Datasheet Summary Powered by GS/AI
The 104PSB102K2G is a radial lead, high current, low ESR film capacitor for power semiconductor circuit protection, with a rated DC voltage of 1000 V, capacitance of 0.1 µF, and a maximum dv/dt of 1800 V/µs. It has a typical ESR of 9.9 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 5.5 A at 70°C. The package dimensions are 26.5 mm × 20 mm × 11 mm, with 22.5 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +100°C (PSB), features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and has a capacitance tolerance of ±10%. The dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C, and insulation resistance is at least 30 GΩ·µF at 25°C and 70% RH. Internal series connections support high pulse current applications.