The 105PPS152KS is an axial lead metallized polypropylene film capacitor rated for 1500 VDC continuous operating voltage and 2200 VDC surge voltage, with a capacitance of 1 µF. It has a maximum RMS ripple current of 13.5 A at 70°C and a dissipation factor of less than 0.0001 at 1 kHz and 25°C. The capacitor measures 28 mm in diameter and 59 mm in length, with lead spacing supporting self-inductance under 1 nH per mm of body or lead length. It operates from -40°C to +85°C and has a life expectancy of 100,000 hours at VDC and 70°C. The case is coated with flame-retardant polyester tape and epoxy resin meeting UL94V0. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a capacitance temperature coefficient of -200 to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPS152KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |