Axial lead metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, rated for 1500 VDC and 450 VAC at 25°C, with a capacitance of 0.01 µF, a maximum dv/dt of 6000 V/µs, and dimensions of 9.5 mm diameter by 29 mm length. Operating temperature range is -55°C to +105°C. Features low ESR, high pulse current capability, and a dissipation factor less than 0.001 at 1 kHz and 25°C. Constructed with flame-retardant polyester tape and epoxy resin end fill, and equipped with lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz, 25°C. Insulation resistance exceeds 30,000 MΩ·µF for capacitances above 0.1 µF. Self-inductance is less than 1 nH per mm of body length and lead spacing. Designed for power semiconductor circuits and switching applications with reliability meeting 1 FIT standard.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 103PWS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |