The 947C751K801DAHS is a polypropylene DC link capacitor for inverter applications, rated at 800 Vdc with a capacitance of 750 µF. It features a diameter of 116 mm, a height of 97 mm, and an M12 threaded stud mounting with a terminal spacing of 50.0 mm. The capacitor has a maximum RMS current of 101 A, an ESR of 1.1 mΩ, and an ESL of 40 nH. It is housed in an aluminum case with a black PVC sleeve and dry resin filling rated UL94V-0. Operating temperature ranges from -40 ºC to 85 ºC, with a life expectancy of 200,000 hours at 60 ºC and rated voltage. The part complies with IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C751K801DAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |