The 947C531K102CDIS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 530 µF, a rated voltage of 1000 Vdc, and a diameter of 90 mm and height of 170 mm. It features a metalized film construction, dry resin filling, and a black PVC sleeve over an aluminum case. The capacitor has a maximum rms current of 56 A, an ESR of 3.8 mΩ, and an ESL of 58 nH. It operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has a life expectancy of 200,000 hours at 60 °C and rated voltage. The terminal is a threaded M8 stud with a torque rating of 8.5 Nm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C531K102CDIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |