The 947C491K801CBMS is a polypropylene DC link capacitor for inverter applications, rated at 490 µF, 800 Vdc, with a diameter of 90 mm and height of 120 mm. It features a threaded M8 stud terminal and is enclosed in an aluminum case with a black PVC sleeve. The capacitor supports a maximum rms current of 59 A, has an ESR of 2.6 mΩ, and an ESL of 41 nH. It operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and is dry resin filled with UL94V-0 rated material. The case thermal resistance is 2.6 °C/W for junction-to-case and 2.5 °C/W for junction-to-ambient.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 490µF 800V
490µF Film Capacitor 230V 800V Polypropylene (PP), Metallized Radial, Can
CAP FILM 490UF 10% 800VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C491K801CBMS | 2002-947C491K801CBMS | 338-1401-ND | 947C491K801CBMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 490 microF | 490 microF | 490 microF | 490 microF |