The 947C471K102CDIS is a polypropylene DC link capacitor for inverter applications, featuring a cylindrical aluminum case with a black PVC sleeve and M6 threaded insert terminals. It has a capacitance of 470 µF, a rated voltage of 1000 Vdc, a diameter of 90 mm, a height of 170 mm, and terminal spacing of 45.0 mm. The capacitor supports a maximum rms current of 52 A, has an ESR of 4.3 mΩ, an ESL of 38 nH, and operates within a temperature range of -40 °C to 85 °C. The case is resin-filled with UL94V-0 dry resin, and the component meets IEC 61071 and IEC 61881 standards. Its mass is 1.3 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
470µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 470µF 1000V
CAP FILM 470UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C471K102CDIS | 947C471K102CDIS-ND | 2002-947C471K102CDIS | 947C471K102CDIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |