The 947C431K901CBIS is a polypropylene DC link capacitor for inverter applications, featuring a cylindrical aluminum case with a black PVC sleeve and threaded M8 standoffs. It has a capacitance of 430 µF, a rated voltage of 900 Vdc, and a maximum RMS current of 59 A. The capacitor measures 90 mm in diameter and 120 mm in height, with a terminal spacing of 45.0 mm. It operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has an ESR of 2.6 mΩ and ESL of 41 nH. The thermal resistance from case to ambient is 2.5 °C/W, and its mass is 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C431K901CBIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |